Search
Filters

OPA4277UA/2K5G4

Part No : OPA4277UA/2K5G4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1MHZ 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 108 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.8 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 500pA
Voltage - Input Offset 20μV
Operating Supply Current 790μA
Channel Output Current 35mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 341263-OPA4277UA/2K5G4
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Application Field Used in Signal Processing, Test & Measurement, Portable Devices

The OPA4277UA/2K5G4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4 V and up to 36 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The OPA4277UA/2K5G4 provides the temperature range of -40°C to 85°C , 500pA input bias current,0.8 V/μs slew rate, 20μV input offset voltage and 790μA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.8 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 500pA
Voltage - Input Offset 20μV
Operating Supply Current 790μA
Channel Output Current 35mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 341263-OPA4277UA/2K5G4
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Application Field Used in Signal Processing, Test & Measurement, Portable Devices
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA4277UA/2K5G4
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
OPA4277UA/2K5G4 Price

OPA4277UA/2K5G4 Datasheet
OPA4277UA/2K5G4 Application

OPA4277UA/2K5G4 Replacement
OPA4277UA/2K5G4 Pdf

OPA4277UA/2K5G4 Pinout
OPA4277UA/2K5G4 Image

OPA4277UA/2K5G4 Picture
OPA4277UA/2K5G4 In Stock

OPA4277UA/2K5G4 Distributor
OPA4277UA/2K5G4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC ADC 16BIT SAR 250KSPS 10LFCSP
322
TRANS NPN 20V 2A SOT-23
1200
Dual 5-A High-Speed Low-Side Gate Driver
43
Phase-Locked Loop with VCO and Lock Detector
LM2700 600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter
1.8V / 2.5V Differential D Flip-Flop w/ Reset and CML Outputs
23
OPTOISOLATR 5KV TRANSISTOR 4-DIP
1000

Top Sellers