Search
Filters

OPA548T

Part No : OPA548T
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP POWER 1MHZ TO220-7
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
$10.457
$52.285
12+
$8.848
$106.176
18+
$8.580
$154.440
25+
$8.312
$207.800
35+
$8.044
$281.540
45+
$7.240
$325.800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Power
Number of Circuits 1
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 100nA
Voltage - Input Offset 2mV
Operating Supply Current 17mA
Channel Output Current 5A
Supply Voltage - Operating 8 V to 60 V, ±4 V to 30 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package TO-220-7
Win Source Part Number 026155-OPA548T
Family Name OPA548
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Power Management, Test & Measurement, Signal Processing, Audio
Alternative Parts
(Cross-Reference)
OPA548TG3;   OPA548TG4; OPA548F;  
The OPA548T Power amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 8 V and up to 60 V. It is available in a TO-220-7 package, mounted by Through Hole. The OPA548T provides the temperature range of -40°C to 85°C , 100nA input bias current,10 V/μs slew rate, 2mV input offset voltage and 17mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Power
Number of Circuits 1
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 100nA
Voltage - Input Offset 2mV
Operating Supply Current 17mA
Channel Output Current 5A
Supply Voltage - Operating 8 V to 60 V, ±4 V to 30 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package TO-220-7
Win Source Part Number 026155-OPA548T
Family Name OPA548
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Power Management, Test & Measurement, Signal Processing, Audio
Alternative Parts
(Cross-Reference)
OPA548TG3;   OPA548TG4; OPA548F;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA548T
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
OPA548T Price

OPA548T Datasheet
OPA548T Application

OPA548T Replacement
OPA548T Pdf

OPA548T Pinout
OPA548T Image

OPA548T Picture
OPA548T In Stock

OPA548T Distributor
OPA548T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC VOLT DETECTOR 2.5V SOT23-5
830
FIXED IND 18NH 500MA 200 MOHM
1200
Low Cost, Low Power, Rail-to-Rail OPERATIONAL AMPLIFIERS MicroAmplifier ™ Series
1520
DIODE, ZENER, 68V, 500MW, 2%, DO
2000
CAP CER 2000PF 50V C0G/NP0 0603
MOSFET N-CH 600V 10A TO220
2000
IC VREF SHUNT ADJ SOT23
3900
IC 8-TO-1 DATA SEL/MUX 16-DIP
318

Top Sellers