Search
Filters

OPA551UA/2K5

Part No : OPA551UA/2K5
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 3MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
15+
€3.214
€48.203
40+
€2.720
€108.781
55+
€2.637
€145.018
80+
€2.554
€204.310
100+
€2.472
€247.202
130+
€2.225
€289.189
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 870 pieces can ship immediately
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 15 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 20pA
Voltage - Input Offset 1mV
Operating Supply Current 7mA
Channel Output Current 200mA
Supply Voltage - Operating 8 V to 60 V, ±4 V to 30 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 026161-OPA551UA/2K5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited

The OPA551UA/2K5 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 8 V and up to 60 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The OPA551UA/2K5 provides the temperature range of -40°C to 125°C , 20pA input bias current,15 V/μs slew rate, 1mV input offset voltage and 7mA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 15 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 20pA
Voltage - Input Offset 1mV
Operating Supply Current 7mA
Channel Output Current 200mA
Supply Voltage - Operating 8 V to 60 V, ±4 V to 30 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 026161-OPA551UA/2K5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA551UA/2K5
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
OPA551UA/2K5 Price

OPA551UA/2K5 Datasheet
OPA551UA/2K5 Application

OPA551UA/2K5 Replacement
OPA551UA/2K5 Pdf

OPA551UA/2K5 Pinout
OPA551UA/2K5 Image

OPA551UA/2K5 Picture
OPA551UA/2K5 In Stock

OPA551UA/2K5 Distributor
OPA551UA/2K5 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
4 Banks x 1M x 16Bit Synchronous DRAM
106
FIXED IND 1UH 1.05A 110 MOHM SMD
1269
IC MPU/RESET CIRC 4.38V SC70-4
270
Low-power 3-input OR gate
12
LOW NOISE 300mA LDO REGULATOR
3852
OPTOISO 2.5KV 4CH TRANS 16SOIC
4430
8-PIN DIP, 400 V BREAK DOWN VOLTAGE, TRANSFER TYPE 2-ch Optical Coupled MOS FET
125
Silicon N Channel Power MOS FET with Schottky Barrier Diode High Speed Power Switching
7572

Top Sellers