Search
Filters

OPA551UA/2K5E4

Part No : OPA551UA/2K5E4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 3MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
20+
€3.083
€61.651
40+
€2.608
€104.312
60+
€2.529
€151.730
80+
€2.450
€195.990
105+
€2.371
€248.945
140+
€2.134
€298.761
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 15 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 20pA
Voltage - Input Offset 1mV
Operating Supply Current 7mA
Channel Output Current 200mA
Supply Voltage - Operating 8 V to 60 V, ±4 V to 30 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 082038-OPA551UA/2K5E4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance

The OPA551UA/2K5E4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 8 V and up to 60 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The OPA551UA/2K5E4 provides the temperature range of -40°C to 125°C , 20pA input bias current,15 V/μs slew rate, 1mV input offset voltage and 7mA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 15 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 20pA
Voltage - Input Offset 1mV
Operating Supply Current 7mA
Channel Output Current 200mA
Supply Voltage - Operating 8 V to 60 V, ±4 V to 30 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 082038-OPA551UA/2K5E4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA551UA/2K5E4
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
OPA551UA/2K5E4 Price

OPA551UA/2K5E4 Datasheet
OPA551UA/2K5E4 Application

OPA551UA/2K5E4 Replacement
OPA551UA/2K5E4 Pdf

OPA551UA/2K5E4 Pinout
OPA551UA/2K5E4 Image

OPA551UA/2K5E4 Picture
OPA551UA/2K5E4 In Stock

OPA551UA/2K5E4 Distributor
OPA551UA/2K5E4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
8-Bit Serial I/O CMOS A/D Converter
Silicon NPN epitaxial planer transistor
900
IC FLASH 2MBIT 70NS 32VSOP
1
IC REG LDO 1.8V 0.15A 5DSBGA
2827
N-CHANNEL SILICON POWER MOSFET
867
Three-terminal positive voltage regulator
8900
OPTOISO 5KV TRANS W/BASE 6SMD
179

Top Sellers