Search
Filters

OPA656N/250

Part No :
OPA656N/250
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP VFB 230MHZ SOT23-5
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
6+
€7.2690
€43.615
15+
€5.9970
€89.955
23+
€5.8150
€133.753
31+
€5.6340
€174.646
40+
€5.4520
€218.084
54+
€4.9070
€264.991
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 9,646 pieces can ship immediately
MOQ: 6 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 295 V/μs
Gain Bandwidth Product (GBP) 230MHz
-3db Bandwidth 500MHz
Current - Input Bias 2pA
Voltage - Input Offset 250μV
Operating Supply Current 14mA
Channel Output Current 70mA
Supply Voltage - Operating 8 V to 12 V, ±4 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 125262-OPA656N/250
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Signal Processing, Test & Measurement
The OPA656N/250 Voltage Feedback amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 8 V and up to 12 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The OPA656N/250 provides the temperature range of -40°C to 85°C , 2pA input bias current,295 V/μs slew rate, 250μV input offset voltage and 14mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 295 V/μs
Gain Bandwidth Product (GBP) 230MHz
-3db Bandwidth 500MHz
Current - Input Bias 2pA
Voltage - Input Offset 250μV
Operating Supply Current 14mA
Channel Output Current 70mA
Supply Voltage - Operating 8 V to 12 V, ±4 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 125262-OPA656N/250
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Signal Processing, Test & Measurement
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA656N/250
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
OPA656N/250 Price

OPA656N/250 Datasheet
OPA656N/250 Application

OPA656N/250 Replacement
OPA656N/250 Pdf

OPA656N/250 Pinout
OPA656N/250 Image

OPA656N/250 Picture
OPA656N/250 In Stock

OPA656N/250 Distributor
OPA656N/250 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR 4V SOT143-4
600
Power MOSFET(Vdss=200V, Rds(on)=0.18ohm, Id=18A)
195
The TC9155/56AP is an optimum C2MOS IC which has been designed for electronization of tone control of audio equipment with the following features
7
OCTAL BUS TRANSCEIVERS AND REGISTERS WITH 3-STATE OUTPUTS
12
Ultrafast recovery - 1200 V diode
1

Top Sellers