Search
Filters

OPA657U

Part No :
OPA657U
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP VFB 1.6GHZ 8SOIC
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
7+
€6.9180
€48.427
16+
€5.7080
€91.322
24+
€5.5350
€132.832
33+
€5.3620
€176.937
42+
€5.1890
€217.930
56+
€4.6700
€261.520
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
MOQ: 7 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 700 V/μs
Gain Bandwidth Product (GBP) 1.6GHz
-3db Bandwidth 350MHz
Current - Input Bias 1pA
Voltage - Input Offset 100μV
Operating Supply Current 14mA
Channel Output Current 70mA
Supply Voltage - Operating 8 V to 12 V, ±4 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 082041-OPA657U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
The OPA657U Voltage Feedback amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 8 V and up to 12 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The OPA657U provides the temperature range of -40°C to 85°C , 1pA input bias current,700 V/μs slew rate, 100μV input offset voltage and 14mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 700 V/μs
Gain Bandwidth Product (GBP) 1.6GHz
-3db Bandwidth 350MHz
Current - Input Bias 1pA
Voltage - Input Offset 100μV
Operating Supply Current 14mA
Channel Output Current 70mA
Supply Voltage - Operating 8 V to 12 V, ±4 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 082041-OPA657U
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA657U
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
OPA657U Price

OPA657U Datasheet
OPA657U Application

OPA657U Replacement
OPA657U Pdf

OPA657U Pinout
OPA657U Image

OPA657U Picture
OPA657U In Stock

OPA657U Distributor
OPA657U Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
OPTOISO 3.75KV TRANS W/BASE 8SO
82
RES SMD 5.49K OHM 1% 1/16W 0402
50
Virtual Ground Analog Switch
13
2M Words x 32 Bits x 4 Banks (256-MBIT) SYNCHRONOUS DYNAMIC RAM | IC DRAM 256M PARALLEL 90TFBGA
25
128M x 8 bit DDRII Synchronous DRAM (SDRAM)
3

Top Sellers