Search
Filters

OPA695ID

Part No :
OPA695ID
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP CFA 1.7GHZ SOT23-6
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
7+
$7.7590
$54.313
16+
$6.4590
$103.344
24+
$6.2740
$150.576
33+
$6.0880
$200.904
43+
$5.9030
$253.829
57+
$5.3460
$304.722
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 300 pieces
MOQ: 7 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 4300 V/μs
-3db Bandwidth 1.7GHz
Current - Input Bias 20μA
Voltage - Input Offset 300μV
Operating Supply Current 12.9mA
Channel Output Current 120mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 082046-OPA695ID
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
The OPA695ID Current Feedback amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 5 V and up to 12 V. It is available in a SOT-23-6 package, mounted by SMD (SMT). The OPA695ID provides the temperature range of -40°C to 85°C , 20μA input bias current,4300 V/μs slew rate, 300μV input offset voltage and 12.9mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 4300 V/μs
-3db Bandwidth 1.7GHz
Current - Input Bias 20μA
Voltage - Input Offset 300μV
Operating Supply Current 12.9mA
Channel Output Current 120mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 082046-OPA695ID
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA695ID
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
OPA695ID Price

OPA695ID Datasheet
OPA695ID Application

OPA695ID Replacement
OPA695ID Pdf

OPA695ID Pinout
OPA695ID Image

OPA695ID Picture
OPA695ID In Stock

OPA695ID Distributor
OPA695ID Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
4592
DIODE GEN PURP 125V 250MA LLDS
2064
IC REG LDO 12V 0.5A TO220-3
8
IC THERM/FAN SPEED CTRLR 16-QSOP
47
Micropower, Precision, RRO Amplifier with CMOS Input
1
BARBED FASTENER 0.625" NYLON BLK
19
SURFACE MOUNT SILICON RECTIFIER DIODES
3000

Top Sellers