Search
Filters

OPA695IDBVR

Part No :
OPA695IDBVR
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
Op Amp Single High Speed Amplifier ±6V/12V 6-Pin SOT-23 T/R / IC OPAMP CFA 1.7GHZ SOT23-6
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
20+
$2.6180
$52.360
46+
$2.1800
$100.280
71+
$2.1170
$150.307
98+
$2.0550
$201.390
126+
$1.9920
$250.992
167+
$1.8040
$301.268
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 11,022 pieces
MOQ: 20 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 4300 V/μs
-3db Bandwidth 1.7GHz
Current - Input Bias 20μA
Voltage - Input Offset 300μV
Operating Supply Current 12.9mA
Channel Output Current 120mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 104490-OPA695IDBVR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Sufficient
Family Name OPA695
Introduction Date July 14, 2004
ECCN EAR99
Country of Origin China, Malaysia, Taiwan, Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MAX4224EUT-T; MAX4224EUT;  MAX4224EUT+; MAX4223EUT+T;  
The OPA695IDBVR Current Feedback amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 5 V and up to 12 V. It is available in a SOT-23-6 package, mounted by SMD (SMT). The OPA695IDBVR provides the temperature range of -40°C to 85°C , 20μA input bias current,4300 V/μs slew rate, 300μV input offset voltage and 12.9mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 4300 V/μs
-3db Bandwidth 1.7GHz
Current - Input Bias 20μA
Voltage - Input Offset 300μV
Operating Supply Current 12.9mA
Channel Output Current 120mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 104490-OPA695IDBVR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Sufficient
Family Name OPA695
Introduction Date July 14, 2004
ECCN EAR99
Country of Origin China, Malaysia, Taiwan, Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MAX4224EUT-T; MAX4224EUT;  MAX4224EUT+; MAX4223EUT+T;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA695IDBVR
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
OPA695IDBVR Price

OPA695IDBVR Datasheet
OPA695IDBVR Application

OPA695IDBVR Replacement
OPA695IDBVR Pdf

OPA695IDBVR Pinout
OPA695IDBVR Image

OPA695IDBVR Picture
OPA695IDBVR In Stock

OPA695IDBVR Distributor
OPA695IDBVR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
WIDE BANDWIDTH DUAL BIPOLAR OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SO
389
ARINC 429 LINE RECEIVER
114
MOSFET N-CH 40V 16.4A DPAK
1425
IC VREF SERIES 2.5V 8SOIC
30
switched capacitor Voltage Converter
78
IC LED DRVR LIN DIM 100MA 16TQFN
57

Top Sellers