Search
Filters

OPA830IDBVR

Part No : OPA830IDBVR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 110MHZ SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
80+
€0.626
€50.076
185+
€0.530
€97.985
285+
€0.514
€146.559
390+
€0.498
€194.170
500+
€0.482
€240.750
670+
€0.433
€290.345
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,773 pieces can ship immediately
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 600 V/μs
Gain Bandwidth Product (GBP) 110MHz
-3db Bandwidth 310MHz
Current - Input Bias 5μA
Voltage - Input Offset 1.5mV
Operating Supply Current 4.25mA
Channel Output Current 85mA
Supply Voltage - Operating 2.8 V to 11 V, ±1.4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 026187-OPA830IDBVR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance

The OPA830IDBVR Voltage Feedback amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.8 V and up to 11 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The OPA830IDBVR provides the temperature range of -40°C to 85°C , 5μA input bias current,600 V/μs slew rate, 1.5mV input offset voltage and 4.25mA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 600 V/μs
Gain Bandwidth Product (GBP) 110MHz
-3db Bandwidth 310MHz
Current - Input Bias 5μA
Voltage - Input Offset 1.5mV
Operating Supply Current 4.25mA
Channel Output Current 85mA
Supply Voltage - Operating 2.8 V to 11 V, ±1.4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 026187-OPA830IDBVR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA830IDBVR
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
OPA830IDBVR Price

OPA830IDBVR Datasheet
OPA830IDBVR Application

OPA830IDBVR Replacement
OPA830IDBVR Pdf

OPA830IDBVR Pinout
OPA830IDBVR Image

OPA830IDBVR Picture
OPA830IDBVR In Stock

OPA830IDBVR Distributor
OPA830IDBVR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 60V 15A DPAK
196
IC SERIALIZER/CABLE DVR 48WQFN
400
OPTOISO 5KV OPEN COLLECTOR 6SO
499
FIXED IND 10NH 650MA 100 MOHM
200

Top Sellers