Search
Filters

TC75W54FU,LF

Part No :
TC75W54FU,LF
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 900KHZ 8SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 82,568 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.7 V/μs
Gain Bandwidth Product (GBP) 900kHz
Current - Input Bias 1pA
Voltage - Input Offset 2mV
Operating Supply Current 200μA
Channel Output Current 700μA
Supply Voltage - Operating 1.8 V to 7 V, ±0.9 V to 3.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 097875-TC75W54FU,LF
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
The TC75W54FU,LF General Purpose amplifier, manufactured by Toshiba Semiconductor and Storage, optimized for voltage operation as low as 1.8 V and up to 7 V. It is available in a SM8 package, mounted by SMD (SMT). The TC75W54FU,LF provides the temperature range of -40°C to 85°C , 1pA input bias current,0.7 V/μs slew rate, 2mV input offset voltage and 200μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.7 V/μs
Gain Bandwidth Product (GBP) 900kHz
Current - Input Bias 1pA
Voltage - Input Offset 2mV
Operating Supply Current 200μA
Channel Output Current 700μA
Supply Voltage - Operating 1.8 V to 7 V, ±0.9 V to 3.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 097875-TC75W54FU,LF
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC75W54FU,LF
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
TC75W54FU,LF Price

TC75W54FU,LF Datasheet
TC75W54FU,LF Application

TC75W54FU,LF Replacement
TC75W54FU,LF Pdf

TC75W54FU,LF Pinout
TC75W54FU,LF Image

TC75W54FU,LF Picture
TC75W54FU,LF In Stock

TC75W54FU,LF Distributor
TC75W54FU,LF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC 24:12 MUX/DEMUX BQSOP
646
DIODE SCHOTTKY 60V ITO220AB / SCHOTTKY RECTIFIER
140
DIODE ZENER 1.25W DO214AC
1500
IC VOLT DETECTOR 3.3V SOT23-5
746
TRANS NPN 20V 0.05A SOT-346
350

Top Sellers