Search
Filters

TCA0372DP1G

Part No :
TCA0372DP1G
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 1.4MHZ 8DIP
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
35+
€1.3990
€48.968
80+
€1.1550
€92.392
120+
€1.1190
€134.313
165+
€1.0850
€178.945
210+
€1.0500
€220.448
280+
€0.9450
€264.489
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,275 pieces can ship immediately
MOQ: 35 pcs
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
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 1.4 V/μs
Gain Bandwidth Product (GBP) 1.4MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 5mA
Channel Output Current 1A
Supply Voltage - Operating 5 V to 40 V, ±2.5 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 132982-TCA0372DP1G
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited

The TCA0372DP1G General Purpose amplifier, manufactured by ON Semiconductor, optimized for voltage operation as low as 5 V and up to 40 V. It is available in a 8-PDIP package, mounted by Through Hole. The TCA0372DP1G provides the temperature range of -40°C to 125°C , 100nA input bias current,1.4 V/μs slew rate, 1mV input offset voltage and 5mA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 1.4 V/μs
Gain Bandwidth Product (GBP) 1.4MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 5mA
Channel Output Current 1A
Supply Voltage - Operating 5 V to 40 V, ±2.5 V to 20 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 132982-TCA0372DP1G
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TCA0372DP1G
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
TCA0372DP1G Price

TCA0372DP1G Datasheet
TCA0372DP1G Application

TCA0372DP1G Replacement
TCA0372DP1G Pdf

TCA0372DP1G Pinout
TCA0372DP1G Image

TCA0372DP1G Picture
TCA0372DP1G In Stock

TCA0372DP1G Distributor
TCA0372DP1G Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
(Can be used with low ESR Capacitor Compatible. ON-OFF Switch) High Speed LDO Regulators
11576
IC ETHERNET PHY 48VQFN / High Immunity 10/100/1000 Ethernet Physical Layer Transceiver
CONN HEADER ZH SIDE 6POS 1.5MM / Conn Shrouded Header HDR 6 POS 1.5mm Solder RA SMD T/R
93
9A High-Speed MOSFET Drivers | IC MOSFET DVR 9A HS N-INV 8-SOIJ
1827
MOSFET N-CH 30V 500MA SOT-23
5521
IC GATE NAND 4CH 2-INP 14-TSSOP
448
OPTOCOUPLER MODULE IEC 8-SMD
30

Top Sellers