We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

THS3001CD

Part No : THS3001CD
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP CFA 1.75GHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
7+
$7.200
$50.400
20+
$6.093
$121.860
30+
$5.908
$177.240
35+
$5.724
$200.340
50+
$5.539
$276.950
65+
$4.985
$324.025
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 81 pieces can ship immediately
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 6500 V/μs
Gain Bandwidth Product (GBP) 1.75GHz
-3db Bandwidth 420MHz
Current - Input Bias 2μA
Voltage - Input Offset 1mV
Operating Supply Current 6.6mA
Channel Output Current 120mA
Supply Voltage - Operating 9 V to 33 V, ±4.5 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032112-THS3001CD
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
The THS3001CD Current Feedback amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 9 V and up to 33 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The THS3001CD provides the temperature range of 0°C to 70°C , 2μA input bias current,6500 V/μs slew rate, 1mV input offset voltage and 6.6mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 6500 V/μs
Gain Bandwidth Product (GBP) 1.75GHz
-3db Bandwidth 420MHz
Current - Input Bias 2μA
Voltage - Input Offset 1mV
Operating Supply Current 6.6mA
Channel Output Current 120mA
Supply Voltage - Operating 9 V to 33 V, ±4.5 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032112-THS3001CD
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for THS3001CD
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
THS3001CD Price

THS3001CD Datasheet
THS3001CD Application

THS3001CD Replacement
THS3001CD Pdf

THS3001CD Pinout
THS3001CD Image

THS3001CD Picture
THS3001CD In Stock

THS3001CD Distributor
THS3001CD Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps