Search
Filters

THS3092DDA

Part No :
THS3092DDA
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP CFA 160MHZ 8SOPWRPAD
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
4+
$14.5630
$58.252
9+
$12.1240
$109.116
13+
$11.7760
$153.088
18+
$11.4280
$205.704
23+
$11.0790
$254.817
30+
$10.0340
$301.020
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 300 pieces
MOQ: 4 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 5700 V/μs
-3db Bandwidth 160MHz
Current - Input Bias 4μA
Voltage - Input Offset 900μV
Operating Supply Current 9.5mA
Channel Output Current 280mA
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 032116-THS3092DDA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
The THS3092DDA Current Feedback amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 10 V and up to 30 V. It is available in a 8-SO PowerPad package, mounted by SMD (SMT). The THS3092DDA provides the temperature range of -40°C to 85°C , 4μA input bias current,5700 V/μs slew rate, 900μV input offset voltage and 9.5mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 5700 V/μs
-3db Bandwidth 160MHz
Current - Input Bias 4μA
Voltage - Input Offset 900μV
Operating Supply Current 9.5mA
Channel Output Current 280mA
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 032116-THS3092DDA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for THS3092DDA
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
THS3092DDA Price

THS3092DDA Datasheet
THS3092DDA Application

THS3092DDA Replacement
THS3092DDA Pdf

THS3092DDA Pinout
THS3092DDA Image

THS3092DDA Picture
THS3092DDA In Stock

THS3092DDA Distributor
THS3092DDA Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
FIXED IND 68NH 150MA 1.5 OHM SMD
5024
IC DRVR SYNC BUCK HF 10-DFN
565
FIXED IND 3.3UH 1.3A 120 MOHM
2974
IC FPGA 680 I/O 1738FCBGA / FPGA Virtex®-5 LXT Family 110592 Cells 65nm Technology 1V 1738-Pin FCBGA
7
Schottky Barrier Rectifier Schottky Barrier Type
6244
1.5A Linear Li-Ion/Polymer Charger IC with Integrated FET and Charger Timer
Protected PCMCIA VCC and VPP Switching Matrix
1923
DIODE ARRAY SCHOTTKY 30V TO263AB
75

Top Sellers