Search
Filters

THS4225DGN

Part No :
THS4225DGN
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP VFB 120MHZ RRO 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
30+
$1.696
$50.880
70+
$1.435
$100.450
110+
$1.392
$153.120
150+
$1.348
$202.200
195+
$1.305
$254.475
260+
$1.174
$305.240
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 870 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 990 V/μs
Gain Bandwidth Product (GBP) 120MHz
-3db Bandwidth 230MHz
Current - Input Bias 900nA
Voltage - Input Offset 3mV
Operating Supply Current 14mA
Channel Output Current 100mA
Supply Voltage - Operating 2.7 V to 15 V, ±1.35 V to 7.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 032129-THS4225DGN
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
The THS4225DGN Voltage Feedback amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 15 V. It is available in a 8-MSOP-PowerPad package, mounted by SMD (SMT). The THS4225DGN provides the temperature range of -40°C to 85°C , 900nA input bias current,990 V/μs slew rate, 3mV input offset voltage and 14mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 990 V/μs
Gain Bandwidth Product (GBP) 120MHz
-3db Bandwidth 230MHz
Current - Input Bias 900nA
Voltage - Input Offset 3mV
Operating Supply Current 14mA
Channel Output Current 100mA
Supply Voltage - Operating 2.7 V to 15 V, ±1.35 V to 7.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 032129-THS4225DGN
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for THS4225DGN
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
THS4225DGN Price

THS4225DGN Datasheet
THS4225DGN Application

THS4225DGN Replacement
THS4225DGN Pdf

THS4225DGN Pinout
THS4225DGN Image

THS4225DGN Picture
THS4225DGN In Stock

THS4225DGN Distributor
THS4225DGN Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Current Switch High Side
700
IC GATE OR 4CH 2-INP 14-DIP
20
5 V mixer/oscillator and low noise PLL synthesizer for hybrid terrestrial tuner (digital and analog)
225

Top Sellers