Search
Filters

THS4271DGNRG4

Part No : THS4271DGNRG4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 400MHZ 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
50+
$1.067
$53.350
115+
$0.903
$103.845
175+
$0.875
$153.125
240+
$0.848
$203.520
305+
$0.821
$250.405
410+
$0.739
$302.990
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1000 V/μs
Gain Bandwidth Product (GBP) 400MHz
-3db Bandwidth 1.4GHz
Current - Input Bias 6μA
Voltage - Input Offset 5mV
Operating Supply Current 22mA
Channel Output Current 160mA
Supply Voltage - Operating 5 V to 15 V, ±2.5 V to 7.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 090073-THS4271DGNRG4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
The THS4271DGNRG4 Voltage Feedback amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 5 V and up to 15 V. It is available in a 8-MSOP-PowerPad package, mounted by SMD (SMT). The THS4271DGNRG4 provides the temperature range of -40°C to 85°C , 6μA input bias current,1000 V/μs slew rate, 5mV input offset voltage and 22mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1000 V/μs
Gain Bandwidth Product (GBP) 400MHz
-3db Bandwidth 1.4GHz
Current - Input Bias 6μA
Voltage - Input Offset 5mV
Operating Supply Current 22mA
Channel Output Current 160mA
Supply Voltage - Operating 5 V to 15 V, ±2.5 V to 7.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 090073-THS4271DGNRG4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for THS4271DGNRG4
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
THS4271DGNRG4 Price

THS4271DGNRG4 Datasheet
THS4271DGNRG4 Application

THS4271DGNRG4 Replacement
THS4271DGNRG4 Pdf

THS4271DGNRG4 Pinout
THS4271DGNRG4 Image

THS4271DGNRG4 Picture
THS4271DGNRG4 In Stock

THS4271DGNRG4 Distributor
THS4271DGNRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC MULTIPLEXER DUAL 4X1 16SOIC
9642
Fast Switching Characteristic, Lower Gate Charge
300
INTEGRATED CIRCUIT
1400
Single-PLL General-Purpose EPROM Programmable Clock Generator
12
1.0 A, Adjustable Output Voltage, Step-Down Switching Regulator
3
IC OPAMP JFET 10MHZ 8SOIC
2114
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and WSON Packages Designed for Use with Very Low ESR Output Capacitors | IC REG LINEAR 1.8V 250MA SOT23-5
107

Top Sellers