Search
Filters

THS4502IDGN

Part No : THS4502IDGN
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP DIFF 300MHZ 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 2800 V/μs
Gain Bandwidth Product (GBP) 300MHz
-3db Bandwidth 370MHz
Current - Input Bias 4μA
Voltage - Input Offset 1mV
Operating Supply Current 23mA
Channel Output Current 120mA
Supply Voltage - Operating 4.5 V to 15 V, ±2.25 V to 7.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 144792-THS4502IDGN
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
The THS4502IDGN Differential amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 15 V. It is available in a 8-MSOP-PowerPad package, mounted by SMD (SMT). The THS4502IDGN provides the temperature range of -40°C to 85°C , 4μA input bias current,2800 V/μs slew rate, 1mV input offset voltage and 23mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 2800 V/μs
Gain Bandwidth Product (GBP) 300MHz
-3db Bandwidth 370MHz
Current - Input Bias 4μA
Voltage - Input Offset 1mV
Operating Supply Current 23mA
Channel Output Current 120mA
Supply Voltage - Operating 4.5 V to 15 V, ±2.25 V to 7.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 144792-THS4502IDGN
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for THS4502IDGN
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
THS4502IDGN Price

THS4502IDGN Datasheet
THS4502IDGN Application

THS4502IDGN Replacement
THS4502IDGN Pdf

THS4502IDGN Pinout
THS4502IDGN Image

THS4502IDGN Picture
THS4502IDGN In Stock

THS4502IDGN Distributor
THS4502IDGN Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Silicon NPN Power Transistors
1
TRANS PNP 50V 0.1A SMINI3
24435
LDO Regulator Pos 1.2V 0.15A 5-Pin SOT-23
866
IC GATE DRIVER HALF 1A 8WSON
2
Quadruple Comparators
13

Top Sellers