Search
Filters

THS4524IDBTR

Part No : THS4524IDBTR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP DIFF 95MHZ RRO 38TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
€9.878
€49.388
15+
€8.358
€125.368
20+
€8.105
€162.092
25+
€7.851
€196.284
35+
€7.598
€265.932
45+
€6.838
€307.722
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 4
Output Type Differential, Rail-to-Rail
Slew Rate 600 V/μs
Gain Bandwidth Product (GBP) 95MHz
-3db Bandwidth 145MHz
Current - Input Bias 700nA
Voltage - Input Offset 240μV
Operating Supply Current 1.14mA
Channel Output Current 55mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 38-TSSOP
Win Source Part Number 032136-THS4524IDBTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
The THS4524IDBTR Differential amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.5 V and up to 5.5 V. It is available in a 38-TSSOP package, mounted by SMD (SMT). The THS4524IDBTR provides the temperature range of -40°C to 85°C , 700nA input bias current,600 V/μs slew rate, 240μV input offset voltage and 1.14mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 4
Output Type Differential, Rail-to-Rail
Slew Rate 600 V/μs
Gain Bandwidth Product (GBP) 95MHz
-3db Bandwidth 145MHz
Current - Input Bias 700nA
Voltage - Input Offset 240μV
Operating Supply Current 1.14mA
Channel Output Current 55mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 38-TSSOP
Win Source Part Number 032136-THS4524IDBTR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for THS4524IDBTR
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
THS4524IDBTR Price

THS4524IDBTR Datasheet
THS4524IDBTR Application

THS4524IDBTR Replacement
THS4524IDBTR Pdf

THS4524IDBTR Pinout
THS4524IDBTR Image

THS4524IDBTR Picture
THS4524IDBTR In Stock

THS4524IDBTR Distributor
THS4524IDBTR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
SUPER LOW NOISE InGaAs HEMT (Leadless Ceramic Package)
340
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
1981
RF FET LDMOS 65V 14.3DB SOT12751
6
Surface Mount Zener Diodes
3600
1K/2K/4K SPI Serial CMOS EEPROM
1
IC SWITCH QUAD SPST 16SOIC
170
RECT BRIDGE GPP 6A 600V GBU
259

Top Sellers