Search
Filters

THS4631D

Part No : THS4631D
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 210MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
$12.184
$60.920
10+
$10.309
$103.090
20+
$9.997
$199.940
25+
$9.685
$242.125
30+
$9.372
$281.160
40+
$8.435
$337.400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Popularity High
Fake Threat 29 pct.
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Signal Processing
Is this a common-used part? Yes
Win Source Part Number 081363-THS4631D
Catalog General Purpose
Manufacturer Device Package 8-SOIC
Package 8-SOIC (0.154" 3.90mm Width)
Mounting Style SMD/SMT
Operating Temperature Range -40°C ~ 85°C
Voltage - Supply Single/Dual (±) 10 V ~ 30 V ±5 V ~ 15 V
Current - Output / Channel 98mA
Current - Supply 11.5mA
Voltage - Input Offset 260µV
Current - Input Bias 50pA
-3db Bandwidth 325MHz
Gain Bandwidth Product 210MHz
Slew Rate 1000 V/µs
Number of Circuits 1
Amplifier Type General Purpose
Packaging Tube
Family Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Category Integrated Circuits(ICs)
Standard Package 75
Manufacturer Texas Instruments
The THS4631D is defined as Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps ,included in Integrated Circuits(ICs) group. The designer and manufactured of THS4631D is Texas Instruments. It is available in WIN SOURCE PHI warehouse. The storage code of THS4631D is 365754. More detailed data for THS4631D, feel free to contact us.
Products specifications
Popularity High
Fake Threat 29 pct.
Supply and Demand Status Limited
Application Field Used in Test & Measurement, Signal Processing
Is this a common-used part? Yes
Win Source Part Number 081363-THS4631D
Catalog General Purpose
Manufacturer Device Package 8-SOIC
Package 8-SOIC (0.154" 3.90mm Width)
Mounting Style SMD/SMT
Operating Temperature Range -40°C ~ 85°C
Voltage - Supply Single/Dual (±) 10 V ~ 30 V ±5 V ~ 15 V
Current - Output / Channel 98mA
Current - Supply 11.5mA
Voltage - Input Offset 260µV
Current - Input Bias 50pA
-3db Bandwidth 325MHz
Gain Bandwidth Product 210MHz
Slew Rate 1000 V/µs
Number of Circuits 1
Amplifier Type General Purpose
Packaging Tube
Family Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Category Integrated Circuits(ICs)
Standard Package 75
Manufacturer Texas Instruments
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for THS4631D
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
THS4631D Price

THS4631D Datasheet
THS4631D Application

THS4631D Replacement
THS4631D Pdf

THS4631D Pinout
THS4631D Image

THS4631D Picture
THS4631D In Stock

THS4631D Distributor
THS4631D Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC DUAL DIFF COMPARATOR 8-SOIC
273
IC OPAMP GP 325MHZ RRO TSOT23-6
59
Silicon P Channel MOS FET Power Switching
8450
Quad High-Speed Precision Difet ® OPERATIONAL AMPLIFIER
3