Search
Filters

TJM4558CDT

Part No : TJM4558CDT
Manufacturer : STMicroelectronics
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 5.5MHZ 8SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
575+
$0.087
$50.025
1,355+
$0.074
$100.270
2,085+
$0.072
$150.120
2,860+
$0.070
$200.200
3,735+
$0.067
$250.245
4,920+
$0.061
$300.120
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 321,425 pieces can ship immediately
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 2.2 V/μs
Gain Bandwidth Product (GBP) 5.5MHz
Current - Input Bias 50nA
Voltage - Input Offset 1mV
Operating Supply Current 2.3mA
Channel Output Current 20mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 032211-TJM4558CDT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MC33178DR2G;  UPC4082G2-T1;  MC4558CDT;  

The TJM4558CDT General Purpose amplifier, manufactured by STMicroelectronics, It is available in a 8-SO package, mounted by SMD (SMT). The TJM4558CDT provides the temperature range of 0°C to 70°C , 50nA input bias current,2.2 V/μs slew rate, 1mV input offset voltage and 2.3mA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 2.2 V/μs
Gain Bandwidth Product (GBP) 5.5MHz
Current - Input Bias 50nA
Voltage - Input Offset 1mV
Operating Supply Current 2.3mA
Channel Output Current 20mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 032211-TJM4558CDT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MC33178DR2G;  UPC4082G2-T1;  MC4558CDT;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TJM4558CDT
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
TJM4558CDT Price

TJM4558CDT Datasheet
TJM4558CDT Application

TJM4558CDT Replacement
TJM4558CDT Pdf

TJM4558CDT Pinout
TJM4558CDT Image

TJM4558CDT Picture
TJM4558CDT In Stock

TJM4558CDT Distributor
TJM4558CDT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Power MOSFET 12 A, 60 V, N−Channel DPAK / IPAK
1000
IC CLOCK GEN PROG FLASH 16-TSSOP
312
TRANS PREBIAS PNP 200MW MINI3
1708
IC ADC 3STATE BI OUT 12BIT 40DIP
10
IC EFUSE 18V BFET DVR 5A 10VSON
1000
EVAL BOARD FOR LM3433SQ-14A
1
FUSE RESETTABLE 6V 350MA 0805
5800

Top Sellers