The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TL072BCDR

Part No TL072BCDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 3MHZ 8SOIC
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
Pricing & Ordering $2.123 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
18+
$2.8260
$50.868
44+
$2.3190
$102.036
67+
$2.2470
$150.549
92+
$2.1740
$200.008
119+
$2.1020
$250.138
160+
$1.8840
$301.440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 63,132 pieces
MOQ: 18 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 65pA
Voltage - Input Offset 2mV
Operating Supply Current 1.4mA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032253-TL072BCDR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited

Description

Product Overview: TL072BCDR from Texas Instruments

The TL072BCDR is a high-quality, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor technology. This device is part of the TL07x series of JFET-input operational amplifiers, which are known for their low input bias and offset currents, as well as a high slew rate. The TL072BCDR is optimized for professional audio equipment, mixers, and other applications requiring low noise and distortion.

Key Features

  • Low Power Consumption: The TL072BCDR is designed to operate with minimal power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • High Input Impedance: JFET input stages offer high input impedance, ensuring minimal loading on the signal source and preserving signal integrity.
  • Low Noise: With a low noise floor, the TL072BCDR is ideal for audio applications and other sensitive electronic circuits where noise is a critical factor.
  • Wide Common-Mode and Differential Voltage Ranges: This feature allows for flexibility in a wide range of applications and ensures stable operation.
  • Low Harmonic Distortion: The device provides excellent sound quality with minimal distortion, which is crucial for high-fidelity audio systems.
  • High Slew Rate: A high slew rate enables the TL072BCDR to respond quickly to changes in input signals, making it suitable for high-speed amplification tasks.

Applications

The TL072BCDR is versatile and can be used in a variety of applications, including:

  • Audio pre-amplification and mixing consoles
  • Active filters and signal conditioning
  • Analog-to-digital converters
  • Sensor amplification
  • Professional audio equipment

Product Specifications

The TL072BCDR comes in an 8-pin SOIC package and operates over a wide range of temperatures. It is a dual operational amplifier that offers the perfect balance of performance and affordability. Texas Instruments provides detailed datasheets and application notes to support designers in integrating the TL072BCDR into their projects.

With its exceptional performance and reliability, the TL072BCDR from Texas Instruments stands out as a top choice for designers looking for a low-noise, high-fidelity operational amplifier.