Search
Filters

TL074CPWR

IC OPAMP JFET 3MHZ 14TSSOP
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews

The TL074CPWR J-FET amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 7 V and up to 36 V. It is available in a 14-TSSOP package, mounted by SMD (SMT). The TL074CPWR provides the temperature range of 0°C to 70°C , 65pA input bias current,13 V/μs slew rate, 3mV input offset voltage and 1.4mA operating supply current.

Quantity
Price
Ext. Price
160+
€0.181
€28.896
680+
€0.172
€116.960
1,800+
€0.163
€294.120
Availability: 372 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 160 pcs
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 65pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 032269-TL074CPWR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 65pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 032269-TL074CPWR
TL074CPWR Price

TL074CPWR Datasheet
TL074CPWR Application

TL074CPWR Replacement
TL074CPWR Pdf

TL074CPWR Pinout
TL074CPWR Image

TL074CPWR Picture
TL074CPWR In Stock

TL074CPWR Distributor
TL074CPWR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 60V 11A DPAK
30226
IC FLASH 256MBIT 110NS 56TSOP
128
Single/Dual/Quad, Micropower, Single-Supply Rail-to-Rail Op Amps
376
IC MCU 32BIT 64KB FLASH 100LQFP
43
MOSFET N-CH 150V 51A D2PAK
125
IC LSR DRVR 4.25GBPS 3.6V 24VQFN
615