Search
Filters

TL082ACDR

IC OPAMP JFET 3MHZ 8SOIC
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Availability: 2,000 In Stock
The TL082ACDR J-FET amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 7 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The TL082ACDR provides the temperature range of 0°C to 70°C , 30pA input bias current,13 V/μs slew rate, 3mV input offset voltage and 1.4mA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 30pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 032279-TL082ACDR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 30pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 032279-TL082ACDR
TL082ACDR Price

TL082ACDR Datasheet
TL082ACDR Application

TL082ACDR Replacement
TL082ACDR Pdf

TL082ACDR Pinout
TL082ACDR Image

TL082ACDR Picture
TL082ACDR In Stock

TL082ACDR Distributor
TL082ACDR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
32K x 8-Bit CMOS EPROM
128
IC FPGA 92 I/O 144TQFP
69
IC LOAD SWITCH 6A DUAL 10WSON
10000
512Kx8 bit Low Power CMOS Static RAM
1282
DIODE SCHOTTKY 40V 3A POWERMITE3
400
I/O Type 8-Bit MCU
714
16 x 16 PARALLEL CMOS MULTIPLIERS
12