Search
Filters

TL082ACDT

IC OPAMP JFET 4MHZ 8SO
Manufacturer: STMicroelectronics
rohs
Quantity
Price
Ext. Price
260+
$0.095
$24.700
1,100+
$0.089
$97.900
3,000+
$0.083
$249.000
Availability: 900 In Stock
This product has a minimum quantity of 260
The TL082ACDT J-FET amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 6 V and up to 36 V. It is available in a 8-SO package, mounted by SMD (SMT). The TL082ACDT provides the temperature range of 0°C to 70°C , 20pA input bias current,16 V/μs slew rate, 3mV input offset voltage and 1.4mA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 16 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 20pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Channel Output Current 40mA
Supply Voltage - Operating 6 V to 36 V, ±3 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 032280-TL082ACDT
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 16 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 20pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Channel Output Current 40mA
Supply Voltage - Operating 6 V to 36 V, ±3 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 032280-TL082ACDT
TL082ACDT Price

TL082ACDT Datasheet
TL082ACDT Application

TL082ACDT Replacement
TL082ACDT Pdf

TL082ACDT Pinout
TL082ACDT Image

TL082ACDT Picture
TL082ACDT In Stock

TL082ACDT Distributor
TL082ACDT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 600V 20A ISOPLUS247
105
SINGLE SCHMITT-TRIGGER BUFFER
21000
TRIMMER 1K OHM 0.1W SMD
2000
MULTIPLEXER 8INPUT 3ST 16SOP
2486
CONV DC-DC 48V IN 5/3.3V OUT 40W
48
THERMOSTAT 95 DEG NO TO-220
8048
POWER TRANSISTORS(20A,160W)
4
Triple Wideband, Current-Feedback OPERATIONAL AMPLIFIER
225