Search
Filters

TL084CDT

Part No : TL084CDT
Manufacturer : STMicroelectronics
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP JFET 4MHZ 14SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
355+
€0.128
€45.369
830+
€0.109
€90.387
1,285+
€0.105
€135.311
1,770+
€0.102
€180.009
2,275+
€0.099
€225.225
3,035+
€0.089
€270.419
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 223,268 pieces can ship immediately
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 16 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 20pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Channel Output Current 40mA
Supply Voltage - Operating 6 V to 36 V, ±3 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 032293-TL084CDT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
Family Name TL084
Introduction Date January 19, 1999
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
TL074L-S14-R;  TL074G-S14-R;  TL074L-S14-T; 
The TL084CDT J-FET amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 6 V and up to 36 V. It is available in a 14-SO package, mounted by SMD (SMT). The TL084CDT provides the temperature range of 0°C to 70°C , 20pA input bias current,16 V/μs slew rate, 3mV input offset voltage and 1.4mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 16 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 20pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Channel Output Current 40mA
Supply Voltage - Operating 6 V to 36 V, ±3 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 032293-TL084CDT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Sufficient
Family Name TL084
Introduction Date January 19, 1999
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
TL074L-S14-R;  TL074G-S14-R;  TL074L-S14-T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL084CDT
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
TL084CDT Price

TL084CDT Datasheet
TL084CDT Application

TL084CDT Replacement
TL084CDT Pdf

TL084CDT Pinout
TL084CDT Image

TL084CDT Picture
TL084CDT In Stock

TL084CDT Distributor
TL084CDT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
F2MC-16LX F2MC-16LX MB90350 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (12x12)
137
12-stage Binary Counter
110
1 Degrees Celcious accurate, SMBus-compatible, 8-pin, remote/local digital temperature sensor with over temperature alarms
815
FIXED IND 15UH 600MA 516 MOHM
500