Search
Filters

TL084IPT

IC OPAMP JFET 4MHZ 14TSSOP
Manufacturer: STMicroelectronics
rohs
Rated 5/5 based on 1 customer reviews
The TL084IPT J-FET amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 6 V and up to 36 V. It is available in a 14-TSSOP package, mounted by SMD (SMT). The TL084IPT provides the temperature range of -40°C to 105°C , 20pA input bias current,16 V/μs slew rate, 3mV input offset voltage and 1.4mA operating supply current.
Quantity
Price
Ext. Price
170+
€0.257
€43.714
450+
€0.193
€86.688
1,490+
€0.174
€258.843
Availability: 1 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 170 pcs
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 16 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 20pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Channel Output Current 40mA
Supply Voltage - Operating 6 V to 36 V, ±3 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 032298-TL084IPT
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 16 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 20pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Channel Output Current 40mA
Supply Voltage - Operating 6 V to 36 V, ±3 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 032298-TL084IPT
TL084IPT Price

TL084IPT Datasheet
TL084IPT Application

TL084IPT Replacement
TL084IPT Pdf

TL084IPT Pinout
TL084IPT Image

TL084IPT Picture
TL084IPT In Stock

TL084IPT Distributor
TL084IPT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
RELAY GENERAL PURPOSE DPDT 1A 3V
10
1000
Power MOSFET 100 V, 20 m, 41 A, Single N.Channel
23074
IC REG LDO 1.2V 0.2A 5SSOP
11676