The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TL322CP

Part No TL322CP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DIP / General Purpose Amplifier 2 Circuit 8-PDIP
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
Pricing & Ordering $1.660 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
19+
$2.7230
$51.737
45+
$2.2350
$100.575
70+
$2.1650
$151.550
96+
$2.0950
$201.120
124+
$2.0250
$251.100
166+
$1.8160
$301.456
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,000 pieces
MOQ: 19 pcs
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
Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.6V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 200 pA
Voltage - Input Offset 2 mV
Current - Supply 1.4mA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 367862-TL322CP
Fake Threat In the Open Market 49pct.

Description

Product Overview: TL322CP from Texas Instruments

The TL322CP is a precision integrated circuit from Texas Instruments, designed to offer a high level of performance in a variety of applications. This device is a part of the TL3xx series, which are known for their operational amplifiers that provide a balance of speed, power consumption, and accuracy, making them suitable for an extensive range of products and applications.

Key Features

  • Low Power Consumption: The TL322CP is engineered to operate with minimal power draw, making it ideal for battery-powered devices and energy-efficient applications.
  • High Input Impedance: This feature ensures minimal loading on the input source, preserving signal integrity and allowing for more accurate measurements and signal processing.
  • Wide Supply Voltage Range: The device can operate across a broad range of supply voltages, providing versatility in different circuit designs and the ability to integrate into both single-supply and split-supply operations.
  • Offset Voltage Adjustment: The TL322CP includes options for user-adjustable offset voltage, which allows for fine-tuning and calibration in precision applications.
  • Differential Input Voltage Range: The operational amplifier can handle differential input voltages equal to the supply voltage, enhancing its flexibility in various configurations.

Applications

The TL322CP is adept at handling a multitude of applications, including but not limited to:

  • Signal Conditioning
  • Active Filters
  • Data Acquisition Systems
  • Analog-to-Digital Converters
  • General Purpose Amplification

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TL322CP is no exception. This operational amplifier is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding environments and maintain accuracy over time.

Package and Availability

The TL322CP comes in a DIP (Dual In-line Package), which is widely used and appreciated for its ease of handling and integration into various circuit boards. For pricing, availability, and additional technical resources, interested parties are encouraged to visit the Texas Instruments website or contact authorized distributors.