Search
Filters

TL3474IPWR

Part No : TL3474IPWR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 4MHZ 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,142 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 3.5mA
Channel Output Current 34mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 123837-TL3474IPWR
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
The TL3474IPWR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4 V and up to 36 V. It is available in a 14-TSSOP package, mounted by SMD (SMT). The TL3474IPWR provides the temperature range of -40°C to 105°C , 100nA input bias current,13 V/μs slew rate, 1mV input offset voltage and 3.5mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 3.5mA
Channel Output Current 34mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 123837-TL3474IPWR
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TL3474IPWR
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
TL3474IPWR Price

TL3474IPWR Datasheet
TL3474IPWR Application

TL3474IPWR Replacement
TL3474IPWR Pdf

TL3474IPWR Pinout
TL3474IPWR Image

TL3474IPWR Picture
TL3474IPWR In Stock

TL3474IPWR Distributor
TL3474IPWR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Top Sellers