Search
Filters

TLC070IDGNR

Part No :
TLC070IDGNR
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 10MHZ 8MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,928 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 19 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 1.5pA
Voltage - Input Offset 390μV
Operating Supply Current 2.1mA
Channel Output Current 57mA
Supply Voltage - Operating 4.5 V to 16 V, ±2.25 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 032526-TLC070IDGNR
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The TLC070IDGNR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 16 V. It is available in a 8-MSOP-PowerPad package, mounted by SMD (SMT). The TLC070IDGNR provides the temperature range of -40°C to 125°C , 1.5pA input bias current,19 V/μs slew rate, 390μV input offset voltage and 2.1mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 19 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 1.5pA
Voltage - Input Offset 390μV
Operating Supply Current 2.1mA
Channel Output Current 57mA
Supply Voltage - Operating 4.5 V to 16 V, ±2.25 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 032526-TLC070IDGNR
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLC070IDGNR
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
TLC070IDGNR Price

TLC070IDGNR Datasheet
TLC070IDGNR Application

TLC070IDGNR Replacement
TLC070IDGNR Pdf

TLC070IDGNR Pinout
TLC070IDGNR Image

TLC070IDGNR Picture
TLC070IDGNR In Stock

TLC070IDGNR Distributor
TLC070IDGNR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC LI-ION BATT/PWR MGMT 56QFN
273
MOSFET N-CH 20V 6A 6-TSOP
344
CAP TANT 4.7UF 16V 20% 1206
IC MCU 16BIT ROMLESS 128QFP / MCU 16-bit H8S/2000 CISC ROMLess 3.3V 128-Pin PQFP Tray
3
IC OPAMP GP 350KHZ 8SOIC
70
MOSFET N-CH 550V 18.1A TO252 / Trans MOSFET N-CH 500V 18.1A 3-Pin(2+Tab) DPAK T/R
66
CMOS 4bit single-chip microcomputers
31
FILTER LC(PI) 18NH/25PF ESD SMD
10814

Top Sellers