Search
Filters

TLC071IDGNR

IC OPAMP GP 10MHZ 8MSOP
Manufacturer: Texas Instruments
rohs
Availability: 7,202 In Stock
The TLC071IDGNR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 16 V. It is available in a 8-MSOP-PowerPad package, mounted by SMD (SMT). The TLC071IDGNR provides the temperature range of -40°C to 125°C , 1.5pA input bias current,19 V/μs slew rate, 390μV input offset voltage and 2.1mA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 19 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 1.5pA
Voltage - Input Offset 390μV
Operating Supply Current 2.1mA
Channel Output Current 57mA
Supply Voltage - Operating 4.5 V to 16 V, ±2.25 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 121355-TLC071IDGNR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 19 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 1.5pA
Voltage - Input Offset 390μV
Operating Supply Current 2.1mA
Channel Output Current 57mA
Supply Voltage - Operating 4.5 V to 16 V, ±2.25 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 121355-TLC071IDGNR
TLC071IDGNR Price

TLC071IDGNR Datasheet
TLC071IDGNR Application

TLC071IDGNR Replacement
TLC071IDGNR Pdf

TLC071IDGNR Pinout
TLC071IDGNR Image

TLC071IDGNR Picture
TLC071IDGNR In Stock

TLC071IDGNR Distributor
TLC071IDGNR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TRANS NPN PREBIAS/PNP 6TSOP
18000
1M x 16Bit x 4 Banks (64-MBIT) SDRAM
249
DISPLAY 7SEGMENT HER CA 0.4"
11796
PWM Controlled, PWM/PFM Switchable Step-Up DC/DC Controllers
4735
RELAY OPTO 200V 650MA 4-SMD
304
1A Low Dropout Positive Adjustable or Fixed-Mode Regulator
2273
Surface Mount Micromachined Accelerometer
404