Search
Filters

TLC272BCDR

Part No :
TLC272BCDR
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 2.2MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 19,314 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 5.3 V/μs
Gain Bandwidth Product (GBP) 2.2MHz
Current - Input Bias 0.7pA
Voltage - Input Offset 290μV
Operating Supply Current 1.9mA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 054932-TLC272BCDR
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
The TLC272BCDR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 3 V and up to 16 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The TLC272BCDR provides the temperature range of 0°C to 70°C , 0.7pA input bias current,5.3 V/μs slew rate, 290μV input offset voltage and 1.9mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 5.3 V/μs
Gain Bandwidth Product (GBP) 2.2MHz
Current - Input Bias 0.7pA
Voltage - Input Offset 290μV
Operating Supply Current 1.9mA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 054932-TLC272BCDR
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLC272BCDR
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
TLC272BCDR Price

TLC272BCDR Datasheet
TLC272BCDR Application

TLC272BCDR Replacement
TLC272BCDR Pdf

TLC272BCDR Pinout
TLC272BCDR Image

TLC272BCDR Picture
TLC272BCDR In Stock

TLC272BCDR Distributor
TLC272BCDR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 120A TO-263
80
IC EEPROM 16KBIT 2MHZ 8MLP
1146
IC REG LDO 5V 0.1A 8SO
RELAY AUTOMOTIVE SPDTX2 20A 12V
200
N-Channel Reduced Qg, Fast Switching MOSFET
67

Top Sellers