Search
Filters

TLC27M2AIDR

Part No : TLC27M2AIDR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 635KHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 400 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.62 V/μs
Gain Bandwidth Product (GBP) 635kHz
Current - Input Bias 0.7pA
Voltage - Input Offset 900μV
Operating Supply Current 285μA
Channel Output Current 30mA
Supply Voltage - Operating 4 V to 16 V, ±2 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 134730-TLC27M2AIDR
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
The TLC27M2AIDR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4 V and up to 16 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The TLC27M2AIDR provides the temperature range of -40°C to 85°C , 0.7pA input bias current,0.62 V/μs slew rate, 900μV input offset voltage and 285μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.62 V/μs
Gain Bandwidth Product (GBP) 635kHz
Current - Input Bias 0.7pA
Voltage - Input Offset 900μV
Operating Supply Current 285μA
Channel Output Current 30mA
Supply Voltage - Operating 4 V to 16 V, ±2 V to 8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 134730-TLC27M2AIDR
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLC27M2AIDR
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
TLC27M2AIDR Price

TLC27M2AIDR Datasheet
TLC27M2AIDR Application

TLC27M2AIDR Replacement
TLC27M2AIDR Pdf

TLC27M2AIDR Pinout
TLC27M2AIDR Image

TLC27M2AIDR Picture
TLC27M2AIDR In Stock

TLC27M2AIDR Distributor
TLC27M2AIDR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
3 Amp Schottky Rectifier 20 to 100 Volts
2400
IC REG CTRLR HALF-BRIDGE 20TSSOP
168
CONN PWR JACK 2.5X5.5MM SOLDER
1000
MOSFET N-CH 800V 17A TO-247
1652
3.3-V CAN TRANSCEIVERS
13
FUSE BRD MNT 500MA 250VAC 125VDC
500
TVS DIODE 7VWM 12VC SMA
IC AMP VIDEO QUAD 3.3V 10-MSOP
66

Top Sellers