Search
Filters

TLC27M4ACD

Part No : TLC27M4ACD
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 635KHZ 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 332 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.62 V/μs
Gain Bandwidth Product (GBP) 635kHz
Current - Input Bias 0.7pA
Voltage - Input Offset 900μV
Operating Supply Current 570μA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 054947-TLC27M4ACD
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
The TLC27M4ACD General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 3 V and up to 16 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The TLC27M4ACD provides the temperature range of 0°C to 70°C , 0.7pA input bias current,0.62 V/μs slew rate, 900μV input offset voltage and 570μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.62 V/μs
Gain Bandwidth Product (GBP) 635kHz
Current - Input Bias 0.7pA
Voltage - Input Offset 900μV
Operating Supply Current 570μA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 054947-TLC27M4ACD
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLC27M4ACD
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
TLC27M4ACD Price

TLC27M4ACD Datasheet
TLC27M4ACD Application

TLC27M4ACD Replacement
TLC27M4ACD Pdf

TLC27M4ACD Pinout
TLC27M4ACD Image

TLC27M4ACD Picture
TLC27M4ACD In Stock

TLC27M4ACD Distributor
TLC27M4ACD Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
OPTOISOLATOR 5KV TRANS 4DIP
180
CAP CER 0.018UF 2KV X7R RADIAL
95
INTELLIGENT POWER MODULES FLAT-BASE TYPE INSULATED PACKAGE
CAP CER 1000PF 1KV X7R 1206
3000
CAP TRIMMER 4.5-50PF 25V SMD
1300
.025" BOARD SPACERS
18
IC MCU 8BIT 3.5KB OTP 28SOIC
129

Top Sellers