The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TLE2072ID

Part No TLE2072ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 10MHZ 8SOIC
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
Pricing & Ordering $2.979 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
12+
$4.5220
$54.264
27+
$3.7110
$100.197
42+
$3.5950
$150.990
58+
$3.4790
$201.782
75+
$3.3630
$252.225
100+
$3.0150
$301.500
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,605 pieces
MOQ: 12 pcs
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
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 20pA
Voltage - Input Offset 1.1mV
Operating Supply Current 3.1mA
Channel Output Current 48mA
Supply Voltage - Operating 4.5 V to 38 V, ±2.25 V to 19 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032767-TLE2072ID
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance

Description

Overview of Texas Instruments TLE2072ID

The Texas Instruments TLE2072ID is a high-performance, dual operational amplifier that has been designed to provide a combination of high-speed and low-noise operation, which makes it an ideal choice for a variety of audio and signal processing applications. With its JFET-input, the TLE2072ID ensures a high input impedance, which minimizes loading on the signal source and preserves signal integrity.

Key Features

  • High-Speed Performance: The TLE2072ID offers a slew rate of 16 V/µs and a bandwidth of 10 MHz, which allows it to handle rapid signal changes and high-frequency signals with ease.
  • Low Noise: With a low noise voltage of 10 nV/√Hz at 1 kHz, this operational amplifier is suitable for applications that require minimal signal distortion and high signal-to-noise ratios.
  • Low Total Harmonic Distortion (THD): The device boasts a THD of 0.0003%, ensuring high-fidelity signal amplification.
  • High Output Drive Capability: The TLE2072ID can deliver ±50 mA of output current, which is sufficient to drive many types of loads directly.
  • Single or Dual Supply Operation: It can operate from a single supply of 4 V to 36 V or a dual supply of ±2 V to ±18 V, providing flexibility in various circuit configurations.
  • Input Offset Voltage: A low input offset voltage of 3 mV maximizes accuracy in precision applications.

Applications

The TLE2072ID is versatile and can be used in a variety of applications, including:

  • Audio processing and high-fidelity audio systems
  • Active filters and signal conditioning
  • Data acquisition systems
  • Test and measurement equipment
  • Professional audio equipment
  • Analog-to-digital converter (ADC) drivers

Package and Quality

The TLE2072ID comes in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT). This packaging allows for efficient use of board space in compact electronic designs. Texas Instruments is known for its commitment to quality, and the TLE2072ID is no exception, as it meets stringent industry standards for performance and reliability.

Whether you're designing professional audio equipment, precision instrumentation, or any application requiring a high-performance and low-noise operational amplifier, the TLE2072ID from Texas Instruments is a reliable choice that offers excellent performance across a wide range of operating conditions.