The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TLE2161CD

Part No TLE2161CD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 6.4MHZ 8SOIC
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
Pricing & Ordering $1.811 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
23+
$2.2170
$50.991
55+
$1.8190
$100.045
86+
$1.7620
$151.532
118+
$1.7050
$201.190
152+
$1.6480
$250.496
203+
$1.4780
$300.034
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,000 pieces
MOQ: 23 pcs
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
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 6.4MHz
Current - Input Bias 4pA
Voltage - Input Offset 600μV
Operating Supply Current 290μA
Channel Output Current 80mA
Supply Voltage - Operating ±3.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032779-TLE2161CD
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Limited

Description

Texas Instruments TLE2161CD Operational Amplifier

The TLE2161CD from Texas Instruments is a high-precision operational amplifier designed to address the need for low input bias currents and high input impedance. This operational amplifier is a member of Texas Instruments' Excalibur low-noise op-amp family and is ideal for applications requiring high accuracy and stability over time and temperature.

The TLE2161CD features a JFET input stage, which ensures that the input bias currents are typically in the picoampere range, making it suitable for high-impedance sensor applications, such as photodiode amplifiers and charge amplifiers. Additionally, the JFET inputs provide low noise performance, which is critical for audio and instrumentation applications.

This op-amp offers a wide supply voltage range from ±5V to ±15V, allowing for flexibility in various circuit designs. With a bandwidth of 2.8MHz and a slew rate of 13V/µs, the TLE2161CD is capable of handling a range of dynamic signal processing tasks. The device also features a low total harmonic distortion (THD), ensuring that the signal integrity is maintained throughout the amplification process.

The TLE2161CD is available in an 8-pin SOIC package, which provides a compact footprint while still allowing for adequate thermal performance. Its operating temperature range from -40°C to +85°C ensures reliable operation in a wide variety of environments. The device also includes built-in electrostatic discharge (ESD) protection, safeguarding it against the potential damages caused by static electricity.

In summary, the Texas Instruments TLE2161CD operational amplifier is an excellent choice for designers looking for a high-precision, low-noise amplifier with JFET inputs. Its robust feature set makes it highly versatile for a broad spectrum of applications, including medical instrumentation, test equipment, and professional audio equipment, where signal fidelity and long-term stability are paramount.