Search
Filters

TLV2264IDR

Part No : TLV2264IDR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 710KHZ RRO 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 913 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.55 V/μs
Gain Bandwidth Product (GBP) 710kHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 800μA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 8 V, ±1.35 V to 4 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 032895-TLV2264IDR
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
The TLV2264IDR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 8 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The TLV2264IDR provides the temperature range of -40°C to 125°C , 1pA input bias current,0.55 V/μs slew rate, 300μV input offset voltage and 800μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.55 V/μs
Gain Bandwidth Product (GBP) 710kHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 800μA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 8 V, ±1.35 V to 4 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 032895-TLV2264IDR
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV2264IDR
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
TLV2264IDR Price

TLV2264IDR Datasheet
TLV2264IDR Application

TLV2264IDR Replacement
TLV2264IDR Pdf

TLV2264IDR Pinout
TLV2264IDR Image

TLV2264IDR Picture
TLV2264IDR In Stock

TLV2264IDR Distributor
TLV2264IDR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
CAP TANT 47UF 10V 20% 1411
IC FPGA 147 I/O 208RQFP
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC D-TYPE LATCH SGL 3-ST 20SSOP
SUFACE MOUNT GENERAL PURPOSE SILICON RECTIFIER
1245
Excellent switching performance
2
2.5W, Quad, SPST, CMOS Analog Switches
1.5A ULTRA LOW DROPOUT LINEAR REGULATOR
130

Top Sellers