Search
Filters

TLV2460CD

Part No : TLV2460CD
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 6.4MHZ RRO SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 520 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.6 V/μs
Gain Bandwidth Product (GBP) 6.4MHz
Current - Input Bias 1.3nA
Voltage - Input Offset 500μV
Operating Supply Current 550μA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 055099-TLV2460CD
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
The TLV2460CD General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 6 V. It is available in a SOT-23-6 package, mounted by SMD (SMT). The TLV2460CD provides the temperature range of 0°C to 70°C , 1.3nA input bias current,1.6 V/μs slew rate, 500μV input offset voltage and 550μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.6 V/μs
Gain Bandwidth Product (GBP) 6.4MHz
Current - Input Bias 1.3nA
Voltage - Input Offset 500μV
Operating Supply Current 550μA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 055099-TLV2460CD
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV2460CD
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
TLV2460CD Price

TLV2460CD Datasheet
TLV2460CD Application

TLV2460CD Replacement
TLV2460CD Pdf

TLV2460CD Pinout
TLV2460CD Image

TLV2460CD Picture
TLV2460CD In Stock

TLV2460CD Distributor
TLV2460CD Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
100V N-Channel MOSFET
463
Very High-Speed Switching Applications
79
PROGRAMMABLE DIGITAL DELAY TIMER
260
P-CHANNEL ENHANCEMENT MODE POWER MOSFET
2000
High-Performance Dual 150mA μCap ULDO™
1
PT CONNECTOR ASSEMBLY, 30 POSITION, XFP, RTANG, 0.8MM PITCH
63
Rail-to-Rail Operational Amplifiers
2635
5-800 MHz Internally Matched IF Amplifier
106