The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TLV2463IDGSR

Part No TLV2463IDGSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 6.4MHZ RRO 10VSSOP
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
Pricing & Ordering $9.989 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$13.0970
$52.388
10+
$10.7470
$107.470
15+
$10.4110
$156.165
20+
$10.0750
$201.500
26+
$9.7390
$253.214
35+
$8.7320
$305.620
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,700 pieces
MOQ: 4 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.6 V/μs
Gain Bandwidth Product (GBP) 6.4MHz
Current - Input Bias 1.3nA
Voltage - Input Offset 500μV
Operating Supply Current 550μA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 055107-TLV2463IDGSR
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited

Description

Overview of Texas Instruments TLV2463IDGSR

The TLV2463IDGSR from Texas Instruments is a high-performance, low-power, rail-to-rail input/output operational amplifier. This device is part of the TLV246x family of op-amps that are designed to operate with a single or dual power supply, making them highly versatile for a wide range of applications. With its advanced design, the TLV2463IDGSR provides a unique combination of speed and power efficiency that is ideal for battery-powered systems, portable devices, and other applications where power conservation is critical.

Key Features

  • Power Supply Range: The TLV2463IDGSR can operate from a single supply voltage as low as 2.7V, up to 6V, or from a dual supply of ±1.35V to ±3V, providing flexibility for various circuit designs.
  • Rail-to-Rail I/O: With rail-to-rail input and output capability, this op-amp can handle signals that approach the power supply rails, maximizing the dynamic range in applications.
  • High Output Drive: The device can deliver a high output current, making it suitable for driving heavier loads when necessary.
  • Low Distortion: It features low THD+N (Total Harmonic Distortion + Noise), which ensures a high-fidelity signal amplification, crucial for audio and precision measurement applications.
  • MicroPower Operation: The TLV2463IDGSR is designed for low-power consumption, with a typical quiescent current of just 500 µA per channel, which helps to extend battery life in portable applications.

Applications

The TLV2463IDGSR is suitable for a variety of applications, including:

  • Portable Audio Devices
  • Active Filters
  • Sensor Signal Conditioning
  • Medical Instrumentation
  • Battery-Powered Equipment
  • Analog-to-Digital Converter (ADC) Drivers

Package and Quality

Encased in a VSSOP-10 (DGSR) package, the TLV2463IDGSR is designed to occupy minimal board space while providing robust performance. Texas Instruments ensures high manufacturing standards, with the device being RoHS compliant and lead-free, making it suitable for environmentally sensitive applications.

In conclusion, the TLV2463IDGSR operational amplifier from Texas Instruments is a reliable and efficient solution for designers seeking to optimize their systems for power and performance. Its combination of features makes it a versatile choice for a multitude of analog circuits.