Search
Filters

TLV2471IDBVR

IC OPAMP GP 2.8MHZ RRO SOT23-5
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
20+
$1.500
$30.000
60+
$1.400
$84.000
Availability: 1 In Stock
This product has a minimum quantity of 20
The TLV2471IDBVR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 6 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The TLV2471IDBVR provides the temperature range of -40°C to 125°C , 2.5pA input bias current,1.5 V/μs slew rate, 250μV input offset voltage and 600μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 2.8MHz
Current - Input Bias 2.5pA
Voltage - Input Offset 250μV
Operating Supply Current 600μA
Channel Output Current 35mA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 032955-TLV2471IDBVR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 2.8MHz
Current - Input Bias 2.5pA
Voltage - Input Offset 250μV
Operating Supply Current 600μA
Channel Output Current 35mA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 032955-TLV2471IDBVR
TLV2471IDBVR Price

TLV2471IDBVR Datasheet
TLV2471IDBVR Application

TLV2471IDBVR Replacement
TLV2471IDBVR Pdf

TLV2471IDBVR Pinout
TLV2471IDBVR Image

TLV2471IDBVR Picture
TLV2471IDBVR In Stock

TLV2471IDBVR Distributor
TLV2471IDBVR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
High Voltage Ceramic Capacitors (SMD)
19000
5A LOW DROPOUT LINEAR REGULATOR
130
MOSFET P-CH 30V 8A 8-TSSOP
1341
36Mb Pipelined and Flow Through Synchronous NBT SRAM
95
Numeric/Alphanumeric Triplexed LCD Display Drivers
908