The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TLV274IPWR

Part No TLV274IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3MHZ RRO 14TSSOP
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
Pricing & Ordering $0.533 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
75+
$0.7070
$53.025
175+
$0.5800
$101.500
270+
$0.5620
$151.740
370+
$0.5440
$201.280
480+
$0.5260
$252.480
640+
$0.4710
$301.440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 282,449 pieces
MOQ: 75 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 2.6 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 625μA
Channel Output Current 13mA
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 032984-TLV274IPWR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance

Description

Product Overview: Texas Instruments TLV274IPWR

The TLV274IPWR is a high-performance, low-power operational amplifier (op-amp) designed and manufactured by the renowned semiconductor company, Texas Instruments. This versatile op-amp is part of the TLV274 family, which is well-suited for a wide range of applications, including sensor amplification, active filtering, and general-purpose analog signal conditioning.

The TLV274IPWR comes in a TSSOP-14 (Thin Shrink Small Outline Package) with 14 leads, providing a compact footprint for space-constrained applications. Its optimized design ensures low-voltage operation, with a supply range from 2.7V to 16V, making it ideal for both single-supply and split-supply operations. This flexibility allows designers to use the TLV274IPWR in various electronic systems, ranging from battery-powered devices to industrial controls.

One of the key features of the TLV274IPWR is its Rail-to-Rail output swing, which enhances the dynamic range of the amplifier, especially useful in low-voltage applications. Additionally, it has an input common-mode voltage range that includes ground, further extending its versatility in single-supply operations.

The device boasts a low input bias current and low noise density, which are critical for high-accuracy sensing and measurement applications. With a bandwidth of 3MHz and a slew rate of 2.4V/µs, the TLV274IPWR is capable of handling a variety of signals without significant distortion, ensuring reliable performance in high-speed signal processing tasks.

Furthermore, the TLV274IPWR features an extended operating temperature range from -40°C to 125°C, providing reliable performance across a broad spectrum of environmental conditions. This makes it suitable for automotive and industrial applications where temperature extremes are common.

In summary, the TLV274IPWR from Texas Instruments is a versatile and reliable op-amp that offers a balance of power efficiency, performance, and robustness, making it an excellent choice for designers looking to optimize their analog circuitry in a wide array of applications.

For additional information, datasheets, and support resources, designers and engineers can visit the official Texas Instruments website or contact their local TI support representative.