Search
Filters

TLV27L2CDGK

Part No : TLV27L2CDGK
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 160KHZ RRO 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,475 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.06 V/μs
Gain Bandwidth Product (GBP) 160kHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 7μA
Channel Output Current 400μA
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 032999-TLV27L2CDGK
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
The TLV27L2CDGK General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 16 V. It is available in a 8-VSSOP package, mounted by SMD (SMT). The TLV27L2CDGK provides the temperature range of 0°C to 70°C , 1pA input bias current,0.06 V/μs slew rate, 500μV input offset voltage and 7μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.06 V/μs
Gain Bandwidth Product (GBP) 160kHz
Current - Input Bias 1pA
Voltage - Input Offset 500μV
Operating Supply Current 7μA
Channel Output Current 400μA
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 032999-TLV27L2CDGK
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV27L2CDGK
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
TLV27L2CDGK Price

TLV27L2CDGK Datasheet
TLV27L2CDGK Application

TLV27L2CDGK Replacement
TLV27L2CDGK Pdf

TLV27L2CDGK Pinout
TLV27L2CDGK Image

TLV27L2CDGK Picture
TLV27L2CDGK In Stock

TLV27L2CDGK Distributor
TLV27L2CDGK Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TTL HD74/HD74S Series
DUAL SMART RECTIFIER DRIVER IC
675
IC INVERTER DUAL 4-INPUT 20SSOP
231
IC REG BUCK ADJUSTABLE 6A 21QFN
185
Easy-to-Use Low-Power Low-Supply TEMPERATURE SWITCH in MicroPackage | IC TEMP SWITCH 1.4V LP SOT-563
2
Gain Programmable CATV Line DRiver | IC LINE DRIVER CATV 3.3V 20SOIC
3
IC 2.93V SUPPLY MONITOR SOT-23-6
1000

Top Sellers