Search
Filters

TLV341IDRLR

Part No :
TLV341IDRLR
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 2.3MHZ RRO SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 32,380 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 2.3MHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 75μA
Channel Output Current 115mA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SOT
Win Source Part Number 033053-TLV341IDRLR
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Sufficient
Application Field Used in Medical, Industrial, Communications & Networking
The TLV341IDRLR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 1.5 V and up to 5.5 V. It is available in a 6-SOT package, mounted by SMD (SMT). The TLV341IDRLR provides the temperature range of -40°C to 125°C , 1pA input bias current,1 V/μs slew rate, 300μV input offset voltage and 75μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 2.3MHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 75μA
Channel Output Current 115mA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SOT
Win Source Part Number 033053-TLV341IDRLR
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Sufficient
Application Field Used in Medical, Industrial, Communications & Networking
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV341IDRLR
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
TLV341IDRLR Price

TLV341IDRLR Datasheet
TLV341IDRLR Application

TLV341IDRLR Replacement
TLV341IDRLR Pdf

TLV341IDRLR Pinout
TLV341IDRLR Image

TLV341IDRLR Picture
TLV341IDRLR In Stock

TLV341IDRLR Distributor
TLV341IDRLR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
POWER OPERATIONAL AMPLIFIERS
12
Micropower, Low Charge Injection, Quad CMOS Analog Switches with Data Latches
11
Meets EIA RS-485 standard
2550
RES SMD 750 OHM 5% 3/4W 2010
400
TOPFET LOGIC LVL 50V TO220AB / Trans MOSFET N-CH 50V 16A 3-Pin(3+Tab) TO-220AB Rail
180
Capacitive Button Controllers
360
DIODE ARRAY SCHOTTKY 100V TO247
148
TRANS NPN BIPO 70MA 10V SSFP
1200

Top Sellers