Search
Filters

TS464CPT

Part No : TS464CPT
Manufacturer : STMicroelectronics
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 12MHZ RRO 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
$0.983
$54.065
125+
$0.831
$103.875
190+
$0.806
$153.140
260+
$0.781
$203.060
335+
$0.756
$253.260
445+
$0.680
$302.600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,000 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 4 V/μs
Gain Bandwidth Product (GBP) 12MHz
Current - Input Bias 200nA
Voltage - Input Offset 1mV
Operating Supply Current 2mA
Supply Voltage - Operating 2.7 V to 10 V, ±1.35 V to 5 V
Temperature Range - Operating -20°C to 70°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 035126-TS464CPT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
The TS464CPT General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 2.7 V and up to 10 V. It is available in a 14-TSSOP package, mounted by SMD (SMT). The TS464CPT provides the temperature range of -20°C to 70°C , 200nA input bias current,4 V/μs slew rate, 1mV input offset voltage and 2mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 4 V/μs
Gain Bandwidth Product (GBP) 12MHz
Current - Input Bias 200nA
Voltage - Input Offset 1mV
Operating Supply Current 2mA
Supply Voltage - Operating 2.7 V to 10 V, ±1.35 V to 5 V
Temperature Range - Operating -20°C to 70°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 035126-TS464CPT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS464CPT
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
TS464CPT Price

TS464CPT Datasheet
TS464CPT Application

TS464CPT Replacement
TS464CPT Pdf

TS464CPT Pinout
TS464CPT Image

TS464CPT Picture
TS464CPT In Stock

TS464CPT Distributor
TS464CPT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TVS DIODE 43VWM 70.8VC DO214AC
1200
DIODE ZENER 6.2V 3W SMB
357
CRYSTAL 16MHZ 9PF SMD
180
IC DGTL POT 1TIME PROGR 8-UMAX
5
IC ADC 16BIT 210MSPS SPI 48-QFN
IC HDSL FRONT END 48-SSOP
21

Top Sellers