Search
Filters

TS512AIDT

Part No : TS512AIDT
Manufacturer : STMicroelectronics
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 3MHZ 8SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
65+
€0.693
€45.055
150+
€0.587
€87.978
230+
€0.569
€130.746
315+
€0.551
€173.647
405+
€0.533
€215.946
540+
€0.480
€259.135
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,770 pieces can ship immediately
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 50nA
Voltage - Input Offset 500μV
Operating Supply Current 500μA
Channel Output Current 23mA
Supply Voltage - Operating 6 V to 30 V, ±3 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 035138-TS512AIDT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Family Name TS512
Introduction Date March 03, 1998
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
TS512AIYDT;   UPC358G2(5)-A; OPA2234U/2K5;  
The TS512AIDT General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 6 V and up to 30 V. It is available in a 8-SO package, mounted by SMD (SMT). The TS512AIDT provides the temperature range of -40°C to 125°C , 50nA input bias current,1.5 V/μs slew rate, 500μV input offset voltage and 500μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 50nA
Voltage - Input Offset 500μV
Operating Supply Current 500μA
Channel Output Current 23mA
Supply Voltage - Operating 6 V to 30 V, ±3 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 035138-TS512AIDT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Family Name TS512
Introduction Date March 03, 1998
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
TS512AIYDT;   UPC358G2(5)-A; OPA2234U/2K5;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS512AIDT
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
TS512AIDT Price

TS512AIDT Datasheet
TS512AIDT Application

TS512AIDT Replacement
TS512AIDT Pdf

TS512AIDT Pinout
TS512AIDT Image

TS512AIDT Picture
TS512AIDT In Stock

TS512AIDT Distributor
TS512AIDT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC DAC 12BIT CUR OUT 64-QFN
50
Axial Lead Standard Recovery Rectifiers
2886
+5V RS-232 Transceivers with 0.1uF External Capacitors
25
192 KHZ DIGITAL AUDIO INTERFACE TRANSMITTER
190
Laser Driver IC 622Mbps 1 Channel 3.14 V ~ 5.5 V 32-TQFP (5x5)
1930
32K x 8 3.3V Static RAM
127
2/3/4 Phase Buck Controller for VR10 and VR11 Pentium IV Processor Applications
6