The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TS512IN

Part No TS512IN
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3MHZ 8DIP
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
Pricing & Ordering $3.270 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
13+
$4.1040
$53.352
30+
$3.3670
$101.010
46+
$3.2620
$150.052
64+
$3.1570
$202.048
82+
$3.0520
$250.264
110+
$2.7360
$300.960
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,800 pieces
MOQ: 13 pcs
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
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 50nA
Voltage - Input Offset 500μV
Operating Supply Current 500μA
Channel Output Current 23mA
Supply Voltage - Operating 6 V to 30 V, ±3 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 035141-TS512IN
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Test & Measurement, Audio, Medical

Description

STMicroelectronics Product TS512IN Overview

The TS512IN is a precision operational amplifier from STMicroelectronics, designed to cater to a wide array of applications, ranging from industrial and automotive systems to consumer electronics. This device is a testament to STMicroelectronics' commitment to providing high-quality components that enhance the performance and reliability of electronic systems.

Key Features

  • Low Power Consumption: The TS512IN is optimized for low power consumption, making it ideal for battery-powered applications and energy-efficient designs.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various application requirements without the need for additional power regulation components.
  • High Precision: Precision performance is one of the hallmarks of the TS512IN, with low input offset voltage and drift ensuring accurate signal amplification.
  • Stable Operation: The device is designed for stability and reliability, providing consistent performance across its operational range.
  • Robust Design: Built to withstand harsh conditions, the TS512IN features protection against over-temperature and input over-voltage scenarios.

Applications

The versatility of the TS512IN allows it to be integrated into a diverse range of electronic circuits. It is commonly used in:

  • Sensor signal conditioning
  • Automotive control systems
  • Industrial process controls
  • Audio and video equipment
  • Analog filters
  • Data acquisition systems

Technical Specifications

The TS512IN boasts an impressive set of technical specifications that make it a go-to choice for designers. It features a high gain bandwidth product, low noise, and a temperature range that ensures operation in a variety of environments. For detailed technical specifications, designers are encouraged to consult the datasheet provided by STMicroelectronics.

In summary, the TS512IN operational amplifier is a reliable and efficient solution for a multitude of electronic applications. Its precision and robustness, combined with STMicroelectronics' reputation for quality, make it an excellent choice for your next project.