Search
Filters

TS924IYDT

Part No :
TS924IYDT
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 4MHZ RRO 14SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 169,942 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.3 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 15nA
Voltage - Input Offset 3mV
Operating Supply Current 1mA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 12 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 035233-TS924IYDT
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Sufficient
The TS924IYDT General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 2.7 V and up to 12 V. It is available in a 14-SO package, mounted by SMD (SMT). The TS924IYDT provides the temperature range of -40°C to 125°C , 15nA input bias current,1.3 V/μs slew rate, 3mV input offset voltage and 1mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.3 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 15nA
Voltage - Input Offset 3mV
Operating Supply Current 1mA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 12 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 035233-TS924IYDT
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS924IYDT
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
TS924IYDT Price

TS924IYDT Datasheet
TS924IYDT Application

TS924IYDT Replacement
TS924IYDT Pdf

TS924IYDT Pinout
TS924IYDT Image

TS924IYDT Picture
TS924IYDT In Stock

TS924IYDT Distributor
TS924IYDT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC OPAMP VFB 120MHZ RRO SOT23-5
700
Zener Voltage Regulators
625
512Kx8 bit Low Power CMOS Static RAM
337
MOSFET N-CH 150V 41A D2PAK
76
BOARD REFERENCE FOR LMX2581
IC REG LDO 1.5V D2PAK / LDO Regulator Pos 1.5V 3A 4-Pin(3+Tab) DDPAK T/R
26

Top Sellers