Search
Filters

TS925IDT

Part No : TS925IDT
Manufacturer : STMicroelectronics
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 4MHZ RRO 16SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.3 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 15nA
Voltage - Input Offset 3mV
Operating Supply Current 6mA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 12 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 106973-TS925IDT
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
The TS925IDT General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 2.7 V and up to 12 V. It is available in a 16-SO package, mounted by SMD (SMT). The TS925IDT provides the temperature range of -40°C to 125°C , 15nA input bias current,1.3 V/μs slew rate, 3mV input offset voltage and 6mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.3 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 15nA
Voltage - Input Offset 3mV
Operating Supply Current 6mA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 12 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 106973-TS925IDT
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS925IDT
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
TS925IDT Price

TS925IDT Datasheet
TS925IDT Application

TS925IDT Replacement
TS925IDT Pdf

TS925IDT Pinout
TS925IDT Image

TS925IDT Picture
TS925IDT In Stock

TS925IDT Distributor
TS925IDT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 10MHZ 8SOIC
623
B-SUFFIX SERIES CMOS GATES
6
NPN SiGe HIGH FREQUENCY TRANSISTOR
1203
MOSFET N-CH 100V 8.7A DPAK
536
IC MCU 16BIT 16KB FLASH 32VQFN
25
TRIAC SENS GATE 800V 4A TO220AB
90
30V, 13A N-CHANNEL POWER MOSFET
1718

Top Sellers