Search
Filters

TS974IPT

Part No :
TS974IPT
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 12MHZ RRO 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
60+
€0.817
€48.997
140+
€0.691
€96.801
220+
€0.670
€147.455
300+
€0.649
€194.719
385+
€0.629
€242.103
515+
€0.565
€291.120
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,236 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 4 V/μs
Gain Bandwidth Product (GBP) 12MHz
Current - Input Bias 200nA
Voltage - Input Offset 1mV
Operating Supply Current 2mA
Channel Output Current 100mA
Supply Voltage - Operating 2.7 V to 10 V, ±1.35 V to 5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 054161-TS974IPT
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TLV2264IPWR;  TS464CP; TS974IYPT;  
The TS974IPT General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 2.7 V and up to 10 V. It is available in a 14-TSSOP package, mounted by SMD (SMT). The TS974IPT provides the temperature range of -40°C to 125°C , 200nA input bias current,4 V/μs slew rate, 1mV input offset voltage and 2mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 4 V/μs
Gain Bandwidth Product (GBP) 12MHz
Current - Input Bias 200nA
Voltage - Input Offset 1mV
Operating Supply Current 2mA
Channel Output Current 100mA
Supply Voltage - Operating 2.7 V to 10 V, ±1.35 V to 5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 054161-TS974IPT
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TLV2264IPWR;  TS464CP; TS974IYPT;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS974IPT
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
TS974IPT Price

TS974IPT Datasheet
TS974IPT Application

TS974IPT Replacement
TS974IPT Pdf

TS974IPT Pinout
TS974IPT Image

TS974IPT Picture
TS974IPT In Stock

TS974IPT Distributor
TS974IPT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC GATE NOR 4CH 2-INP 14-SO
1673
IC FPGA 372 I/O 780FBGA
3
16A Miniature Power PC Board Relay
400
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
10
TVS DIODE 7.02VWM 12.1VC SMB
11700

Top Sellers