Search
Filters

TSH80IYLT

IC OPAMP GP 65MHZ RRO SOT23-5
Manufacturer: STMicroelectronics
rohs
Quantity
Price
Ext. Price
56+
€0.814
€45.562
148+
€0.610
€90.310
492+
€0.549
€270.108
Availability: 1,000 In Stock
This product has a minimum quantity of 56
The TSH80IYLT General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 4.5 V and up to 12 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The TSH80IYLT provides the temperature range of -40°C to 85°C , 6μA input bias current,118 V/μs slew rate, 800μV input offset voltage and 9.8mA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 118 V/μs
Gain Bandwidth Product (GBP) 65MHz
-3db Bandwidth 100MHz
Current - Input Bias 6μA
Voltage - Input Offset 800μV
Operating Supply Current 9.8mA
Channel Output Current 55mA
Supply Voltage - Operating 4.5 V to 12 V, ±2.25 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 035316-TSH80IYLT
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 118 V/μs
Gain Bandwidth Product (GBP) 65MHz
-3db Bandwidth 100MHz
Current - Input Bias 6μA
Voltage - Input Offset 800μV
Operating Supply Current 9.8mA
Channel Output Current 55mA
Supply Voltage - Operating 4.5 V to 12 V, ±2.25 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 035316-TSH80IYLT
TSH80IYLT Price

TSH80IYLT Datasheet
TSH80IYLT Application

TSH80IYLT Replacement
TSH80IYLT Pdf

TSH80IYLT Pinout
TSH80IYLT Image

TSH80IYLT Picture
TSH80IYLT In Stock

TSH80IYLT Distributor
TSH80IYLT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
High Performance E2CMOS PLD Generic Array Logic
2482
3.0 Volt-only Page Mode Flash Memory featuring 90 nm MirrorBit Process Technology
4115
CONSTANT VOLTAGE REGULATION TRANSIENT SUPPRESSORS
55000
IC REG MULT CONFIG INV ADJ 8DFN
310
DIODE ZENER ARRAY 6.8V SSSMINI3
22550
IC I/O EXPANDER I2C 16B 24SSOP
5560