Search
Filters

TSV621ICT

Part No : TSV621ICT
Manufacturer : STMicroelectronics
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 420KHZ RRO SC70-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
175+
€0.249
€43.495
410+
€0.210
€86.034
635+
€0.204
€129.426
870+
€0.198
€172.086
1,130+
€0.191
€215.740
1,500+
€0.172
€258.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 23,530 pieces can ship immediately
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.14 V/μs
Gain Bandwidth Product (GBP) 420kHz
Current - Input Bias 1pA
Voltage - Input Offset 4mV
Operating Supply Current 29μA
Channel Output Current 74mA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 035380-TSV621ICT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Family Name TSV621
Introduction Date January 12, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
MAX4464EXK;  MAX4480AXK+T;  MAX4480AXK;  

The TSV621ICT General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 1.5 V and up to 5.5 V. It is available in a SC-70-5 package, mounted by SMD (SMT). The TSV621ICT provides the temperature range of -40°C to 125°C , 1pA input bias current,0.14 V/μs slew rate, 4mV input offset voltage and 29μA operating supply current.

Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.14 V/μs
Gain Bandwidth Product (GBP) 420kHz
Current - Input Bias 1pA
Voltage - Input Offset 4mV
Operating Supply Current 29μA
Channel Output Current 74mA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 035380-TSV621ICT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Family Name TSV621
Introduction Date January 12, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
MAX4464EXK;  MAX4480AXK+T;  MAX4480AXK;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TSV621ICT
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
TSV621ICT Price

TSV621ICT Datasheet
TSV621ICT Application

TSV621ICT Replacement
TSV621ICT Pdf

TSV621ICT Pinout
TSV621ICT Image

TSV621ICT Picture
TSV621ICT In Stock

TSV621ICT Distributor
TSV621ICT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TRANS 4PNP 60V 0.05A
199
MOSFET P-CH 60V 10A IPAK
8900
IC CNTRLR PWR SUP 28-SSOP
18
IC CPLD 128MC 7.5NS 100TQFP
DIODE PIN PLASTIC LEADFREE
514
VOLTAGE DETECTING, SYSTEM RESETTING IC SERIES
1800
18-bit GTL/GTL+ to LVTTL/TTL bidirectional universal translator (3-State)
15
0.5 OHM, DUAL SPDT ANALOG SWITCH
3190