Search
Filters

TSV632AIST

Part No : TSV632AIST
Manufacturer : STMicroelectronics
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 880KHZ RRO 8MINISO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
75+
€0.632
€47.385
170+
€0.535
€90.882
265+
€0.518
€137.376
360+
€0.502
€180.792
465+
€0.486
€225.990
620+
€0.437
€271.188
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,500 pieces can ship immediately
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.34 V/μs
Gain Bandwidth Product (GBP) 880kHz
Current - Input Bias 1pA
Voltage - Input Offset 800μV
Operating Supply Current 60μA
Channel Output Current 74mA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MiniSO
Win Source Part Number 035396-TSV632AIST
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance

The TSV632AIST General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 1.5 V and up to 5.5 V. It is available in a 8-MiniSO package, mounted by SMD (SMT). The TSV632AIST provides the temperature range of -40°C to 125°C , 1pA input bias current,0.34 V/μs slew rate, 800μV input offset voltage and 60μA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.34 V/μs
Gain Bandwidth Product (GBP) 880kHz
Current - Input Bias 1pA
Voltage - Input Offset 800μV
Operating Supply Current 60μA
Channel Output Current 74mA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MiniSO
Win Source Part Number 035396-TSV632AIST
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TSV632AIST
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
TSV632AIST Price

TSV632AIST Datasheet
TSV632AIST Application

TSV632AIST Replacement
TSV632AIST Pdf

TSV632AIST Pinout
TSV632AIST Image

TSV632AIST Picture
TSV632AIST In Stock

TSV632AIST Distributor
TSV632AIST Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Damper Diodes (For Display)
1250
Programmerble Negative Voltage Regulator
55
Octal D-type Positive-edge-triggered Flip-Flops(with Clear)
11
IC VOICEPORT FXS 8KHZ 44LQFP
575
-52V Dual Channel Differential DSL Line Driver
IC SWITCH QUAD SPST 14SOIC
22

Top Sellers